Macro Sensors HSA 750 Series HSA 750-4000

Description
Macro Sensors' HSA 750 Series of 3/4 inch (19 mm) diameter AC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.
Datasheet
Description
Macro Sensors' HSA 750 Series of 3/4 inch (19 mm) diameter AC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA 750 Series - HSA 750-4000 - Macro Sensors
Pennsauken, NJ, USA
HSA 750 Series
HSA 750-4000
HSA 750 Series HSA 750-4000
Macro Sensors' HSA 750 Series of 3/4 inch (19 mm) diameter AC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.

Macro Sensors' HSA 750 Series of 3/4 inch (19 mm) diameter AC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number HSA 750-4000
Product Name HSA 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6818 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
Output Current
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details