TE Connectivity ™ Heat Shrink Tubing - HRHF-125CL-12 HRHF-125CL-12

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997102-HRHF-125CL-12 Packaging: Box Color: Clear Length: 304.8 mm Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): RNF-100-1/8-CL-SP; RNF-100-3/8-CL-FSP; RNF-100-1/4-CL-SP; SPCM400 NC196; SPC400 NC196; SPC80048 NC196CB5102-000; HRHF125CL12; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997102-HRHF-125CL-12 Packaging: Box Color: Clear Length: 304.8 mm Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): RNF-100-1/8-CL-SP; RNF-100-3/8-CL-FSP; RNF-100-1/4-CL-SP; SPCM400 NC196; SPC400 NC196; SPC80048 NC196CB5102-000; HRHF125CL12; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - HRHF-125CL-12 - 997102-HRHF-125CL-12 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - HRHF-125CL-12
997102-HRHF-125CL-12
Heat Shrink Tubing - HRHF-125CL-12 997102-HRHF-125CL-12
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997102-HRHF-125CL-12 Packaging: Box Color: Clear Length: 304.8 mm Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): RNF-100-1/8-CL-SP; RNF-100-3/8-CL-FSP; RNF-100-1/4-CL-SP; SPCM400 NC196; SPC400 NC196; SPC80048 NC196CB5102-000; HRHF125CL12; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997102-HRHF-125CL-12
Packaging: Box
Color: Clear
Length: 304.8 mm
Material: Polyolefin
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): RNF-100-1/8-CL-SP; RNF-100-3/8-CL-FSP; RNF-100-1/4-CL-SP; SPCM400 NC196; SPC400 NC196; SPC80048 NC196CB5102-000; HRHF125CL12;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 997102-HRHF-125CL-12
Product Name Heat Shrink Tubing - HRHF-125CL-12
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details