TE Connectivity ™ Humidity Sensors HPP816E031

Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 32 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 32 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP816E031 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP816E031
Humidity Sensors HPP816E031
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 32 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : 25
  • Supply Voltage (Peak) (VDC) : 32

Operation/Application


  • Pressure (Max) (KPA) : 130

Other


  • Response Time (SEC) : 5

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive
  • Interface Signal Type : Digital

Signal Characteristics


  • Baud Rate (KBP) : 250
  • Transmit Rate (MSEC) : 100

Usage Conditions


  • Accuracy (PCTRH) : ±3
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Humidity Sensors - HPP816E031 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP816E031
Humidity Sensors HPP816E031
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Moisture Meters Moisture Meters
Product Number HPP816E031 HPP816E031
Product Name Humidity Sensors Humidity Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details