TE Connectivity ™ Humidity Sensors HPP815F535

Description
Electrical Characteristics Current Consumption (MAMP) : 1.2 Nominal Output @55%RH (at 5 VDC) (V) : 2.48 Nominal Resistance @25°C (KOHM) : 10 Nominal Resistance Tolerance @25°C (PCT) : 1 Output Impedance (OHM) : 50 Supply Voltage (Peak) (VDC) : 20 Other β-Value B25/50 (K) : 3380 Response Time (SEC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Sensitivity (MVPCTRH) : 26 Temperature Coefficient (PCTRHC) : -.05
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 1.2 Nominal Output @55%RH (at 5 VDC) (V) : 2.48 Nominal Resistance @25°C (KOHM) : 10 Nominal Resistance Tolerance @25°C (PCT) : 1 Output Impedance (OHM) : 50 Supply Voltage (Peak) (VDC) : 20 Other β-Value B25/50 (K) : 3380 Response Time (SEC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Sensitivity (MVPCTRH) : 26 Temperature Coefficient (PCTRHC) : -.05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP815F535 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP815F535
Humidity Sensors HPP815F535
Electrical Characteristics Current Consumption (MAMP) : 1.2 Nominal Output @55%RH (at 5 VDC) (V) : 2.48 Nominal Resistance @25°C (KOHM) : 10 Nominal Resistance Tolerance @25°C (PCT) : 1 Output Impedance (OHM) : 50 Supply Voltage (Peak) (VDC) : 20 Other β-Value B25/50 (K) : 3380 Response Time (SEC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Sensitivity (MVPCTRH) : 26 Temperature Coefficient (PCTRHC) : -.05

Electrical Characteristics


  • Current Consumption (MAMP) : 1.2
  • Nominal Output @55%RH (at 5 VDC) (V) : 2.48
  • Nominal Resistance @25°C (KOHM) : 10
  • Nominal Resistance Tolerance @25°C (PCT) : 1
  • Output Impedance (OHM) : 50
  • Supply Voltage (Peak) (VDC) : 20

Other


  • β-Value B25/50 (K) : 3380
  • Response Time (SEC) : 10

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Analog

Usage Conditions


  • Accuracy (PCTRH) : ±3
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Sensitivity (MVPCTRH) : 26
  • Temperature Coefficient (PCTRHC) : -.05
Buy Now Datasheet
Humidity Sensors - HPP815F535 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP815F535
Humidity Sensors HPP815F535
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Moisture Meters Moisture Meters
Product Number HPP815F535 HPP815F535
Product Name Humidity Sensors Humidity Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Moisture Meters - 288686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Operating Temp 50 to 104 F (10 to 40 C)
Display Digital Readouts or Indicators
View Details