TE Connectivity Through Hole Resistors HPCR0819AK82RST

Description
TE Connectivity HPCR0819AK82RST
Request a Quote Datasheet
Description
TE Connectivity HPCR0819AK82RST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2406001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2406001
Through Hole Resistors 2406001
TE Connectivity HPCR0819AK82RST

TE Connectivity HPCR0819AK82RST

Supplier's Site
Through Hole Resistors - 2406001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2406001P
Through Hole Resistors 2406001P
TE Connectivity HPCR0819AK82RST

TE Connectivity HPCR0819AK82RST

Supplier's Site
Through Hole Resistors - 2406000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2406000
Through Hole Resistors 2406000
TE Connectivity HPCR0819AK82RST

TE Connectivity HPCR0819AK82RST

Supplier's Site
Through Hole Resistors - 1712-HPCR0819AK82RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK82RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK82RSTTR-ND
82 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

82 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9878
Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9878
RES, CERAMIC, 82OHM, AXIAL LEADED; Resistance:82ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 82OHM, AXIAL LEADED; Resistance:82ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9877 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9877
Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9877
RES, CERAMIC, 82OHM, AXIAL LEADED; Resistance:82ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 82OHM, AXIAL LEADED; Resistance:82ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2406001 1712-HPCR0819AK82RSTTR-ND 06AK9878
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 82Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Technology / Construction Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 82 ohms 82 ohms 82 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details