TE Connectivity Through Hole Resistors HPCR0819AK470RST

Description
470 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
470 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK470RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK470RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK470RSTCT-ND
470 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

470 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK470RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK470RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK470RSTTR-ND
470 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

470 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 2405981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405981
Through Hole Resistors 2405981
TE Connectivity HPCR0819AK470RST

TE Connectivity HPCR0819AK470RST

Supplier's Site
Through Hole Resistors - 2405982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405982P
Through Hole Resistors 2405982P
TE Connectivity HPCR0819AK470RST

TE Connectivity HPCR0819AK470RST

Supplier's Site
Through Hole Resistors - 2405982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405982
Through Hole Resistors 2405982
TE Connectivity HPCR0819AK470RST

TE Connectivity HPCR0819AK470RST

Supplier's Site
Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9862
Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9862
RES, CERAMIC, 470 OHM, AXIAL LEADED; Resistance:470ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 470 OHM, AXIAL LEADED; Resistance:470ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9861
Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9861
RES, CERAMIC, 470 OHM, AXIAL LEADED; Resistance:470ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 470 OHM, AXIAL LEADED; Resistance:470ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HPCR0819AK470RSTCT-ND 2405981 06AK9862
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 470 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers