TE Connectivity HPCR0819AK220RST
TE Connectivity HPCR0819AK220RST
TE Connectivity HPCR0819AK220RST
220 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
220 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
RES, CERAMIC, 220 OHM, AXIAL LEADED; Resistance:220ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
RES, CERAMIC, 220 OHM, AXIAL LEADED; Resistance:220ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
RESISTOR, AXIAL, CERAMIC COMPOSITION, 220 OHM, 2 W, 10% TOLERANCE, L 19.1 MM, D 7.9 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2405964 | 1712-HPCR0819AK220RSTCT-ND | 06AK9845 | 219020973 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, Ceramic, 220 Ohm, Axial Leaded; Resistance Cgs Te Connectivity | Resistor |
| Technology / Construction | Ceramic Composition; Ceramic | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads; Axial Leaded | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Standards and Certifications | RoHS | RoHS |