TE Connectivity Specialized Resistors HPBA020C375R100E

Description
375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020C375R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020C375R100E-ND
Specialized Resistors 1712-HPBA020C375R100E-ND
375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3406
Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3406
RES, 375R, 2HP, SCREW, WIREWOUND; Resistance:375ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 375R, 2HP, SCREW, WIREWOUND; Resistance:375ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020C375R100E-ND 80AJ3406
Product Name Specialized Resistors Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1010KJL - 812455-C1010KJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers