63 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
TE Connectivity HPBA020B63R100E
RES, 63R, 2HP, SCREW, WIREWOUND; Resistance:63ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-HPBA020B63R100E-ND | 2392611 | 80AJ3402 |
| Product Name | Specialized Resistors | Chassis Mount Resistors | Res, 63R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound; Wirewound | Wirewound |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Standards and Certifications | RoHS | RoHS; No | RoHS |