TE Connectivity Specialized Resistors HPBA010F800R100E

Description
800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA010F800R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA010F800R100E-ND
Specialized Resistors 1712-HPBA010F800R100E-ND
800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 800R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 800R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3370
Res, 800R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3370
RES, 800R, 1HP, SCREW, WIREWOUND; Resistance:800ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 800R, 1HP, SCREW, WIREWOUND; Resistance:800ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA010F800R100E-ND 80AJ3370
Product Name Specialized Resistors Res, 800R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details