TE Connectivity Specialized Resistors HPBA010E1K2050E

Description
1.2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1.2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA010E1K2050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA010E1K2050E-ND
Specialized Resistors 1712-HPBA010E1K2050E-ND
1.2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1.2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K2, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3364
Res, 1K2, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3364
RES, 1K2, 1HP, SCREW, WIREWOUND; Resistance:1.2kohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K2, 1HP, SCREW, WIREWOUND; Resistance:1.2kohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA010E1K2050E-ND 80AJ3364
Product Name Specialized Resistors Res, 1K2, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers