TE Connectivity Specialized Resistors HPBA010A190R100E

Description
190 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
190 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA010A190R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA010A190R100E-ND
Specialized Resistors 1712-HPBA010A190R100E-ND
190 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

190 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 190R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 190R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3350
Res, 190R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3350
RES, 190R, 1HP, SCREW, WIREWOUND; Resistance:190ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 190R, 1HP, SCREW, WIREWOUND; Resistance:190ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA010A190R100E-ND 80AJ3350
Product Name Specialized Resistors Res, 190R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details