TE Connectivity Specialized Resistors HPBA007D675R050E

Description
675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007D675R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007D675R050E-ND
Specialized Resistors 1712-HPBA007D675R050E-ND
675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity - 80AJ3336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
80AJ3336
Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity 80AJ3336
RES, 675R, 0.75HP, SCREW,WIREWOUND; Resistance:675ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 675R, 0.75HP, SCREW,WIREWOUND; Resistance:675ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA007D675R050E-ND 80AJ3336
Product Name Specialized Resistors Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details