TE Connectivity Specialized Resistors HPBA007B170R100E

Description
170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007B170R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007B170R100E-ND
Specialized Resistors 1712-HPBA007B170R100E-ND
170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity - 80AJ3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
80AJ3330
Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity 80AJ3330
RES, 170R, 0.75HP, SCREW,WIREWOUND; Resistance:170ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 170R, 0.75HP, SCREW,WIREWOUND; Resistance:170ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA007B170R100E-ND 80AJ3330
Product Name Specialized Resistors Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details