TE Connectivity Specialized Resistors HPBA005E2K0050E

Description
2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA005E2K0050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA005E2K0050E-ND
Specialized Resistors 1712-HPBA005E2K0050E-ND
2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

2 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 2K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3316
Res, 2K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3316
RES, 2K, 0.5HP, SCREW, WIREWOUND; Resistance:2kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 2K, 0.5HP, SCREW, WIREWOUND; Resistance:2kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA005E2K0050E-ND 80AJ3316
Product Name Specialized Resistors Res, 2K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details