TE Connectivity Label, Grey Metal Poly Film, 76.2X50.8Mm; Marker Type Te Connectivity HM-762508-2.5-8A

Description
LABEL, GREY METAL POLY FILM, 76.2X50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
LABEL, GREY METAL POLY FILM, 76.2X50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Grey Metal Poly Film, 76.2X50.8Mm; Marker Type Te Connectivity - 65T6804 - Newark, An Avnet Company
Chicago, IL, United States
Label, Grey Metal Poly Film, 76.2X50.8Mm; Marker Type Te Connectivity
65T6804
Label, Grey Metal Poly Film, 76.2X50.8Mm; Marker Type Te Connectivity 65T6804
LABEL, GREY METAL POLY FILM, 76.2X50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

LABEL, GREY METAL POLY FILM, 76.2X50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65T6804
Product Name Label, Grey Metal Poly Film, 76.2X50.8Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details