TE Connectivity Label, Grey Metal Poly Film, 38.1X19.1Mm; Marker Type Te Connectivity HM-381191-5-8A

Description
LABEL, GREY METAL POLY FILM, 38.1X19.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:HM Series; Height:19.1mm RoHS Compliant: Yes
Datasheet
Description
LABEL, GREY METAL POLY FILM, 38.1X19.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:HM Series; Height:19.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Grey Metal Poly Film, 38.1X19.1Mm; Marker Type Te Connectivity - 65T6799 - Newark, An Avnet Company
Chicago, IL, United States
Label, Grey Metal Poly Film, 38.1X19.1Mm; Marker Type Te Connectivity
65T6799
Label, Grey Metal Poly Film, 38.1X19.1Mm; Marker Type Te Connectivity 65T6799
LABEL, GREY METAL POLY FILM, 38.1X19.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:HM Series; Height:19.1mm RoHS Compliant: Yes

LABEL, GREY METAL POLY FILM, 38.1X19.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:HM Series; Height:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65T6799
Product Name Label, Grey Metal Poly Film, 38.1X19.1Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
Operating Temperature -30 C (-22 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details