Macro Sensors HLR 750 Series HLR 750-2000

Description
Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
Datasheet
Description
Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLR 750 Series - HLR 750-2000 - Macro Sensors
Pennsauken, NJ, USA
HLR 750 Series
HLR 750-2000
HLR 750 Series HLR 750-2000
Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.

Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number HLR 750-2000
Product Name HLR 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details