Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
HFW4A1201L03 -- HFW4A1201L03 = HFW4A RELAY CII - TE CONNECTIVITY
TE Connectivity
Hfw4A1201L03 = Hfw4A Relay Cii - Te Connectivity
HFW4A1201L03
Description
HFW4A1201L03 = HFW4A RELAY
Newark, An Avnet Company
Done
Description
HFW4A1201L03 = HFW4A RELAY
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Hfw4A1201L03 = Hfw4A Relay Cii - Te Connectivity
74AC9830
Hfw4A1201L03 = Hfw4A Relay Cii - Te Connectivity
74AC9830
HFW4A1201L03 = HFW4A RELAY
HFW4A1201L03 = HFW4A RELAY
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
74AC9830
Product Name
Hfw4A1201L03 = Hfw4A Relay Cii - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS7400-B005 | B40 color coding connector/square flange, red
View Details
TE Connectivity
Connector Backshells
004289-000
View Details
2
suppliers
Keystone Electronics Corp.
Test Point; PCB Mount; Tin Plated; Brass; 0.032 in.; 0.035 in.; 0.270 in.
1031
Specs
Termination
Solder
Mounting
PCB
View Details
2
suppliers
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin Pogo Pin Connector magnetic
Specs
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details