Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 1031

Description
PCB TEST POINT
Request a Quote
Description
PCB TEST POINT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 1031 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
1031
Connectors Test & Instrument, PC Mount Test Points 1031
PCB TEST POINT

PCB TEST POINT

Buy Now
Test Point; PCB Mount; Tin Plated; Brass; 0.032 in.; 0.035 in.; 0.270 in. - 70181606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; PCB Mount; Tin Plated; Brass; 0.032 in.; 0.035 in.; 0.270 in.
70181606
Test Point; PCB Mount; Tin Plated; Brass; 0.032 in.; 0.035 in.; 0.270 in. 70181606
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.075 in. Mounting Hole Size, 0.270 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.

Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.075 in. Mounting Hole Size, 0.270 in. H

  • Low profile, space saving designs for dense packaging
  • Wide variety of configurations to suit most applications
  • Safe, practical, economical replacement for wire-wrap posts
  • Easy mount design, ideal for wave soldering
    Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Supplier's Site
Test Point, Pcb, Through Hole; Product Range Keystone - 91B1805 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
91B1805
Test Point, Pcb, Through Hole; Product Range Keystone 91B1805
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.035mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.02" RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.035mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.02" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1031 70181606 91B1805
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point; PCB Mount; Tin Plated; Brass; 0.032 in.; 0.035 in.; 0.270 in. Test Point, Pcb, Through Hole; Product Range Keystone
Termination Solder
Unlock Full Specs
to access all available technical data