The HFW series is a family of double-pole, electrically held, hermetically sealed relays designed for switching up to 2 amps, with 2 Form C (DPDT) contacts and gold-plated hardened silver alloy contact material. The relay supports continuous duty, operates on coil voltages from 5 to 48 Vdc, and has a maximum coil power of 1.4 watts at 25°C. It meets MIL-R-39016/6 qualification, with a mechanical life of 50 million operations and contact resistance of 50 milliohms max. before life. The relay offers excellent RF performance with low insertion loss and high isolation up to 1000 MHz. It is rated for operation from -65°C to +125°C, withstands 100 G shock and 20 G vibration, and has a dielectric strength of 1000 Vrms between contacts and coil. The HFW1230L01P variant is not explicitly listed, but the series uses standard half-size mounting with optional terminals and has a maximum weight of 13 grams.
HFW1230L01P=M39016/6
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-HFW1230L01P-ND |
| Product Name | Signal Relays, Up to 2 Amps |