TE Connectivity Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity HFW1109G06

Description
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
Datasheet
Description
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity - 20M7466 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity
20M7466
Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity 20M7466
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No

RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20M7466
Product Name Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393774-5 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Relay module - 788-607 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details