TE Connectivity Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity HF6 73

Description
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity - 14T0459 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity
14T0459
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity 14T0459
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 14T0459
Product Name Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7186 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details