The Relay, Signal, SPDT, 250VAC, 220VDC, 2A from the HF6 series by Axicom Te Connectivity is a non-latching relay designed for surface mount applications. It features a contact arrangement of 1 form C (1 changeover contact) and can handle a maximum switching voltage of 250VAC and 220VDC with a rated current of 2A. The relay operates within a coil voltage range of 3 to 24VDC, with a nominal coil voltage of 5VDC. The relay has a low power consumption of 140mW and a typical operate time of 3ms, with a release time of 2ms without a diode in parallel. It offers a mechanical endurance of up to 10 million operations. The relay is compliant with various environmental standards, including RoHS and REACH, and is rated for an ambient temperature range of -55°C to +85°C. Additionally, it provides good RF performance with isolation levels of 80dB at 900MHz and a maximum continuous RF power of 50W at 2.5GHz. The relay is also designed to be immersion cleanable and has a degree of protection rated at IP67. This product is suitable for applications in measurement and test equipment, wireless base stations, and RF power amplifiers.
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14.9mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14T0463 |
| Product Name | Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | Surface Mount |