TE Connectivity Signal Relay, Spdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity HF357

Description
SIGNAL RELAY, SPDT, 2A, 250VAC, SMD; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, SPDT, 2A, 250VAC, SMD; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity - 57AC6793 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
57AC6793
Signal Relay, Spdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity 57AC6793
SIGNAL RELAY, SPDT, 2A, 250VAC, SMD; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 2A, 250VAC, SMD; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57AC6793
Product Name Signal Relay, Spdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-164 - WAGO
Specs
Mounting Pluggable module
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details