TE Connectivity Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity HF303

Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14.6mmRoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 14T0461 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
14T0461
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 14T0461
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14.6mmRoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 14T0461
Product Name Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.0651 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 288-414 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 26.03 - Step relays 10A - 260380120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Relay - 700-CFB400S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details