TE Connectivity Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity HF3 93S

Description
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity - 14T0467 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity
14T0467
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity 14T0467
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 14T0467
Product Name Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Dpst-Nc, 20A, 24Vdc; Contact Configuration Finder - 01AH0834 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
20A High Voltage Direct Current Relay - CHPV -S20 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details