TE Connectivity Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity HF3 92S

Description
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; External Depth:14.9mmRoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; External Depth:14.9mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity - 14T0468 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity
14T0468
Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity 14T0468
RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; External Depth:14.9mmRoHS Compliant: Yes

RELAY, SPDT, 220VAC, 2A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; External Depth:14.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 14T0468
Product Name Relay, Spdt, 220Vac, 2A; Contact Configuration Axicom Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relays - 1-1618006-9 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays, Over 2 Amps - Z3695-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers