TE Connectivity Electronic Connector HEX40-AC-00-11-A2-1

Description
Shrink Boot Adapters 180° 11 Shell Size Electroless Nickel Aluminum Alloy Product overview: HEX40-AC-00-11-A2-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-HEX40-AC-00-11-A 2-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shrink Boot Adapters 180° 11 Shell Size Electroless Nickel Aluminum Alloy Product overview: HEX40-AC-00-11-A2-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-HEX40-AC-00-11-A 2-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
363-HEX40-AC-00-11-A2-1
Electronic Connector 363-HEX40-AC-00-11-A2-1
Shrink Boot Adapters 180° 11 Shell Size Electroless Nickel Aluminum Alloy Product overview: HEX40-AC-00-11-A2-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-HEX40-AC-00-11-A 2-1 can be used for catalog matching and distributor lookup.

Shrink Boot Adapters 180° 11 Shell Size Electroless Nickel Aluminum Alloy Product overview: HEX40-AC-00-11-A2-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-HEX40-AC-00-11-A2-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors

Connectors

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1051365-HEX40-AC-00-11-A2-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1051365-HEX40-AC-00-11-A2-1
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1051365-HEX40-AC-00-11-A2-1
Win Source Part Number: 1051365-HEX40-AC-00- 11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Box Shielding: Shielded For Use With/Related Products: MIL-C-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 Star Cable Opening: 0.850" (21.59mm) Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 180° Alternative Parts (Cross-Reference): HEX40-AC-00-11-A2-11 91145-000; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5-1191386-1,191145-0 00 Base Product Number: HEX40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1051365-HEX40-AC-00-11-A2-1
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Clamping Nut
Package: Box
Shielding: Shielded
For Use With/Related Products: MIL-C-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 4 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 Star
Cable Opening: 0.850" (21.59mm)
Diameter - Outside: 0.870" (22.10mm)
Thread Size: M15x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): HEX40-AC-00-11-A2-1191145-000;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5-1191386-1,191145-000
Base Product Number: HEX40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backshells and Cable Clamps - HEX40-AC-00-11-A2-1-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
HEX40-AC-00-11-A2-1-ND
Backshells and Cable Clamps HEX40-AC-00-11-A2-1-ND
Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B

Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B

Buy Now Datasheet
Hex40-Ac-00-11-A2-1 Raychem - Te Connectivity - 43M3292 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Ac-00-11-A2-1 Raychem - Te Connectivity
43M3292
Hex40-Ac-00-11-A2-1 Raychem - Te Connectivity 43M3292
HEX40-AC-00-11-A2-1

HEX40-AC-00-11-A2-1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-HEX40-AC-00-11-A2-1 HEX40-AC-00-11-A2-1 1051365-HEX40-AC-00-11-A2-1 HEX40-AC-00-11-A2-1-ND 43M3292
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Hex40-Ac-00-11-A2-1 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details