TE Connectivity Circular Connector Housings 1-2359422-2

Description
3 (Power) Position Circular Connector Plug Housing Panel Mount
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-1-2359422-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-1-2359422-2-ND
Circular Connector Housings 17-1-2359422-2-ND
3 (Power) Position Circular Connector Plug Housing Panel Mount

3 (Power) Position Circular Connector Plug Housing Panel Mount

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity - 50AJ0345 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
50AJ0345
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity 50AJ0345
PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2359422-2-ND 50AJ0345
Product Name Circular Connector Housings Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details