TE Connectivity Insert, Plug, 16Pos, Screw; Product Range Amp Te Connectivity HE-016-M

Description
INSERT, PLUG, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes
Description
INSERT, PLUG, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 16Pos, Screw; Product Range Amp Te Connectivity - 72Y2648 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 16Pos, Screw; Product Range Amp Te Connectivity
72Y2648
Insert, Plug, 16Pos, Screw; Product Range Amp Te Connectivity 72Y2648
INSERT, PLUG, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes

INSERT, PLUG, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2648
Product Name Insert, Plug, 16Pos, Screw; Product Range Amp Te Connectivity
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details