TE Connectivity Insert, Receptacle, 10Pos, Spring; Product Range Amp Te Connectivity HE-010-FS

Description
INSERT, RECEPTACLE, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 10Pos, Spring; Product Range Amp Te Connectivity - 72Y2643 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 10Pos, Spring; Product Range Amp Te Connectivity
72Y2643
Insert, Receptacle, 10Pos, Spring; Product Range Amp Te Connectivity 72Y2643
INSERT, RECEPTACLE, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

INSERT, RECEPTACLE, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2643
Product Name Insert, Receptacle, 10Pos, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M16x1.5 Milvent Breather Plug,Air Vent Plug,Protective Vents - MIV-16 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 8178867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Barrel Plugs with Flange - BPF140 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details