MOCAP LLC Barrel Plugs with Flange BPF140

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF140 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF140
Barrel Plugs with Flange BPF140
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF140
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP8 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details
Paper Tapered Plugs - MPTP027 - MOCAP LLC
Specs
Overall Length 0.6890 inch (17.5 mm)
Material Paper
NPT Thread 1/4" NPT; 1 1/4" NPT; 1-1/4
View Details
EPDM Tapered Plugs - MEP2.272/2.697 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details