TE Connectivity Insert, Receptacle, 6Pos, Spring; Product Range Amp Te Connectivity HE-006-FS

Description
INSERT, RECEPTACLE, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 6Pos, Spring; Product Range Amp Te Connectivity - 72Y2639 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 6Pos, Spring; Product Range Amp Te Connectivity
72Y2639
Insert, Receptacle, 6Pos, Spring; Product Range Amp Te Connectivity 72Y2639
INSERT, RECEPTACLE, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

INSERT, RECEPTACLE, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2639
Product Name Insert, Receptacle, 6Pos, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
1/4 NPT Metal Screw In Vent Plug - MIV-NPT1-4MS - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material AL
View Details