TE Connectivity Automotive Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity HDP26-18-6SN-L017

Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP HDP20 Series Size 4, 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP HDP20 Series Size 4, 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity - 38AH5696 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity
38AH5696
Automotive Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity 38AH5696
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP HDP20 Series Size 4, 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMP HDP20 Series Size 4, 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5696
Product Name Automotive Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details