62 Pos Mixed Signal Rectangular Housing, PBT, IP67 Product overview: 1-1418883-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1418883-1 can be used for catalog matching and distributor lookup.
62.POS.MIXED REC.HSG
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334114-1-1418883-1
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 62
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 4
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 117
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -1-1418883-1-LSI,A12
Base Product Number: 1418883
RoHS Status: ROHS3 Compliant
Connectors
Connectors
TE Connectivity 1-1418883-1
TE Connectivity 1-1418883-1
TE Connectivity 1-1418883-1
62 Rectangular Connectors - Housings Receptacle Black
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-1418883-1 | 1-1418883-1 | 1334114-1-1418883-1 | 1-1418883-1 | 7186794P | A126087-ND |
| Product Name | Electronic Connector | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Automotive Connectors | Rectangular Connector Housings | |
| Gender | Female / Jack | Male / Plug; Female / Jack |