TE Connectivity Automotive Housing, Rcpt, 14Pos, 13A; Product Range Deutsch Te Connectivity HD34-18-14PN

Description
AUTOMOTIVE HOUSING, RCPT, 14POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 14POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 14Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5714 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 14Pos, 13A; Product Range Deutsch Te Connectivity
38AH5714
Automotive Housing, Rcpt, 14Pos, 13A; Product Range Deutsch Te Connectivity 38AH5714
AUTOMOTIVE HOUSING, RCPT, 14POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 14POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:14Positions; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5714
Product Name Automotive Housing, Rcpt, 14Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details