S61AA3-DHH0624 is a double hub bearing housing with a 0.375 inch bore diameter and 0.750 inch overall length, made of aluminum with sulfuric acid anodized finish. It features two #6-32 tapped holes and two spot drills for dowel pinning, with a clearance hole diameter of 0.375 inch, hub diameter of 0.562 inch, and hub width of 0.187 inch.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | S61AA3-DHH0624 |
| Product Name | 0.375" Bore, .750" Overall Length, Double Hub Bearing House |
| Housing Bore / Bearing O.D. | 9.52 mm (0.3750 inch) |