TE Connectivity Chassis Mount Resistors HCL165J12RCX

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCL165J12RCX-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCL165J12RCX-ND
Chassis Mount Resistors 1712-HCL165J12RCX-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2543812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2543812
Chassis Mount Resistors 2543812
HCL165 100W 12R 5% CABLE 150MM

HCL165 100W 12R 5% CABLE 150MM

Supplier's Site
Chassis Mount Resistors - 2543811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2543811
Chassis Mount Resistors 2543811
HCL165 100W 12R 5% CABLE 150MM

HCL165 100W 12R 5% CABLE 150MM

Supplier's Site
Res, 12R, 100W, Radial Leaded, Wirewound Rohs Compliant Cgs Te Connectivity - 42AK5871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 100W, Radial Leaded, Wirewound Rohs Compliant Cgs Te Connectivity
42AK5871
Res, 12R, 100W, Radial Leaded, Wirewound Rohs Compliant Cgs Te Connectivity 42AK5871
RES, 12R, 100W, RADIAL LEADED, WIREWOUND ROHS COMPLIANT: YES

RES, 12R, 100W, RADIAL LEADED, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCL165J12RCX-ND 2543812 42AK5871
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 12R, 100W, Radial Leaded, Wirewound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect. Case 165 Radial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details