82 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RES, 82R, 500W, WIRE LEADED, WIREWOUND; Resistance:82ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-HCH335J82RJ-ND | 31AJ8902 | HCH335J82RJ |
| Product Name | Chassis Mount Resistors | Res, 82R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Rect. Case | Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |