TE Connectivity HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH335J68RJ

Description
HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet
Description
HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH335J68RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH335J68RJ
HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH335J68RJ
HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH335J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH335J68RJ-ND
Chassis Mount Resistors 1712-HCH335J68RJ-ND
68 Ohms ±5% 500W Wirewound Chassis Mount Resistor

68 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCH335J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH335J68RJ
Chassis Mount Resistors HCH335J68RJ
500W 68R 5% LEAD

500W 68R 5% LEAD

Supplier's Site Datasheet
Res, 68R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8901
Res, 68R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8901
RES, 68R, 500W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 68R, 500W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HCH335J68RJ 1712-HCH335J68RJ-ND HCH335J68RJ 31AJ8901
Product Name HCH335 500W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Chassis Mount Resistors Res, 68R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details