TE Connectivity Chassis Mount Resistors HCH265J220RJ

Description
220 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH265J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH265J220RJ-ND
Chassis Mount Resistors 1712-HCH265J220RJ-ND
220 Ohms ±5% 400W Wirewound Chassis Mount Resistor

220 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 220R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8890
Res, 220R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8890
RES, 220R, 400W, WIRE LEADED, WIREWOUND; Resistance:220ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 220R, 400W, WIRE LEADED, WIREWOUND; Resistance:220ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH265J220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH265J220RJ
Chassis Mount Resistors HCH265J220RJ
400W 220R 5% LEAD

400W 220R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCH265J220RJ-ND 31AJ8890 HCH265J220RJ
Product Name Chassis Mount Resistors Res, 220R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details