TE Connectivity Chassis Mount Resistors HCH265J10RJ

Description
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH265J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH265J10RJ-ND
Chassis Mount Resistors 1712-HCH265J10RJ-ND
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor

10 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2372337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372337
Chassis Mount Resistors 2372337
HCH265 400W 10R 5% LEAD

HCH265 400W 10R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372338
Chassis Mount Resistors 2372338
HCH265 400W 10R 5% LEAD

HCH265 400W 10R 5% LEAD

Supplier's Site
HCH265 400W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH265J10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH265 400W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH265J10RJ
HCH265 400W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH265J10RJ
HCH265 400W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH265 400W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - HCH265J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH265J10RJ
Chassis Mount Resistors HCH265J10RJ
HCH265 400W 10R 5% LEAD

HCH265 400W 10R 5% LEAD

Supplier's Site Datasheet
Res, 10R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8887
Res, 10R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8887
RES, 10R, 400W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 10R, 400W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-HCH265J10RJ-ND 2372337 HCH265J10RJ HCH265J10RJ 31AJ8887
Product Name Chassis Mount Resistors Chassis Mount Resistors HCH265 400W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 10R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details