TE Connectivity Chassis Mount Resistors HCH215J47RJ

Description
HCH215 300W 47R 5% LEAD
Request a Quote Datasheet
Description
HCH215 300W 47R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2372325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372325
Chassis Mount Resistors 2372325
HCH215 300W 47R 5% LEAD

HCH215 300W 47R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372326
Chassis Mount Resistors 2372326
HCH215 300W 47R 5% LEAD

HCH215 300W 47R 5% LEAD

Supplier's Site
HCH215 300W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH215J47RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH215 300W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH215J47RJ
HCH215 300W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH215J47RJ
HCH215 300W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH215 300W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH215J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH215J47RJ-ND
Chassis Mount Resistors 1712-HCH215J47RJ-ND
47 Ohms ±5% 300W Wirewound Chassis Mount Resistor

47 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 47R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8883
Res, 47R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8883
RES, 47R, 300W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 47R, 300W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH215J47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH215J47RJ
Chassis Mount Resistors HCH215J47RJ
HCH215 300W 47R 5% LEAD

HCH215 300W 47R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2372325 HCH215J47RJ 1712-HCH215J47RJ-ND 31AJ8883 HCH215J47RJ
Product Name Chassis Mount Resistors HCH215 300W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 47R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Mounting / Packaging Aluminium Rect. Case Wire Leads
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details