TE Connectivity Chassis Mount Resistors HCH215J100RJ

Description
HCH215 300W 100R 5% LEAD
Request a Quote Datasheet
Description
HCH215 300W 100R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2372316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372316
Chassis Mount Resistors 2372316
HCH215 300W 100R 5% LEAD

HCH215 300W 100R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372315
Chassis Mount Resistors 2372315
HCH215 300W 100R 5% LEAD

HCH215 300W 100R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 1712-HCH215J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH215J100RJ-ND
Chassis Mount Resistors 1712-HCH215J100RJ-ND
100 Ohms ±5% 300W Wirewound Chassis Mount Resistor

100 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 100R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8879
Res, 100R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8879
RES, 100R, 300W, WIRE LEADED, WIREWOUND; Resistance:100ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 100R, 300W, WIRE LEADED, WIREWOUND; Resistance:100ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH215J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH215J100RJ
Chassis Mount Resistors HCH215J100RJ
HCH215 300W 100R 5% LEAD

HCH215 300W 100R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2372316 1712-HCH215J100RJ-ND 31AJ8879 HCH215J100RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Mounting / Packaging Aluminium Rect. Case Wire Leads
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details