TE Connectivity Chassis Mount Resistors HCH165J6R8J

Description
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH165J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH165J6R8J-ND
Chassis Mount Resistors 1712-HCH165J6R8J-ND
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HCH165 200W 6R8 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH165J6R8J - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH165 200W 6R8 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH165J6R8J
HCH165 200W 6R8 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH165J6R8J
HCH165 200W 6R8 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH165 200W 6R8 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - HCH165J6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH165J6R8J
Chassis Mount Resistors HCH165J6R8J
HCH165 200W 6R8 5% LEAD

HCH165 200W 6R8 5% LEAD

Supplier's Site Datasheet
Res, 6R8, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8875
Res, 6R8, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8875
RES, 6R8, 200W, WIRE LEADED, WIREWOUND; Resistance:6.8ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 6R8, 200W, WIRE LEADED, WIREWOUND; Resistance:6.8ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-HCH165J6R8J-ND HCH165J6R8J HCH165J6R8J 31AJ8875
Product Name Chassis Mount Resistors HCH165 200W 6R8 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 6R8, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details