TE Connectivity HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH165J33RJ

Description
HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet
Description
HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH165J33RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH165J33RJ
HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH165J33RJ
HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH165J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH165J33RJ-ND
Chassis Mount Resistors 1712-HCH165J33RJ-ND
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor

33 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 33R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8873
Res, 33R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8873
RES, 33R, 200W, WIRE LEADED, WIREWOUND; Resistance:33ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 33R, 200W, WIRE LEADED, WIREWOUND; Resistance:33ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH165J33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH165J33RJ
Chassis Mount Resistors HCH165J33RJ
HCH165 200W 33R 5% LEAD

HCH165 200W 33R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HCH165J33RJ 1712-HCH165J33RJ-ND 31AJ8873 HCH165J33RJ
Product Name HCH165 200W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 33R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details