TE Connectivity Chassis Mount Resistors HCH165J10RJ

Description
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH165J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH165J10RJ-ND
Chassis Mount Resistors 1712-HCH165J10RJ-ND
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor

10 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HCH165 200W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH165J10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH165 200W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH165J10RJ
HCH165 200W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH165J10RJ
HCH165 200W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH165 200W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Res, 10R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8869
Res, 10R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8869
RES, 10R, 200W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 10R, 200W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH165J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH165J10RJ
Chassis Mount Resistors HCH165J10RJ
HCH165 200W 10R 5% LEAD

HCH165 200W 10R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-HCH165J10RJ-ND HCH165J10RJ 31AJ8869 HCH165J10RJ
Product Name Chassis Mount Resistors HCH165 200W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Res, 10R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details