TE Connectivity Chassis Mount Resistors HCF80J4R7J

Description
4.7 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J4R7J-ND
Chassis Mount Resistors 1712-HCF80J4R7J-ND
4.7 Ohms ±5% 75W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 4R7, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8592
Res, 4R7, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8592
RES, 4R7, 5%, 75W, WIREWOUND; Resistance:4.7ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 4R7, 5%, 75W, WIREWOUND; Resistance:4.7ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF80J4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J4R7J
Chassis Mount Resistors HCF80J4R7J
HCF80 75W 4R7 5% LEAD

HCF80 75W 4R7 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J4R7J-ND 81AH8592 HCF80J4R7J
Product Name Chassis Mount Resistors Res, 4R7, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A360RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details