TE Connectivity Chassis Mount Resistors HCF80J470RJ

Description
470 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J470RJ-ND
Chassis Mount Resistors 1712-HCF80J470RJ-ND
470 Ohms ±5% 75W Wirewound Chassis Mount Resistor

470 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF80J470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J470RJ
Chassis Mount Resistors HCF80J470RJ
HCF80 75W 470R 5% LEAD

HCF80 75W 470R 5% LEAD

Supplier's Site Datasheet
Res, 470R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8594
Res, 470R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8594
RES, 470R, 5%, 75W, WIREWOUND; Resistance:470ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 470R, 5%, 75W, WIREWOUND; Resistance:470ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J470RJ-ND HCF80J470RJ 81AH8594
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details